Texas Instruments TMS320LF2407A 16-bit fixed point DSP with Flash TMS320LF2407APGES

Description
16-bit fixed point DSP with Flash 144-LQFP -40 to 125
Request a Quote Datasheet
Description
16-bit fixed point DSP with Flash 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2407A 16-bit fixed point DSP with Flash - TMS320LF2407APGES - Texas Instruments
Dallas, TX, United States
TMS320LF2407A 16-bit fixed point DSP with Flash
TMS320LF2407APGES
TMS320LF2407A 16-bit fixed point DSP with Flash TMS320LF2407APGES
16-bit fixed point DSP with Flash 144-LQFP -40 to 125

16-bit fixed point DSP with Flash 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-12549-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12549-ND
Microcontrollers 296-12549-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 32KB Embedded Microcontroller MCU
685-TMS320LF2407APGES
16-bit 40MHz 32KB Embedded Microcontroller MCU 685-TMS320LF2407APGES
DSP 16-Bit 40MHz 32KB FLASH LQFP Product overview: TMS320LF2407APGES from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2407APGE S can be used for catalog matching and distributor lookup.

DSP 16-Bit 40MHz 32KB FLASH LQFP Product overview: TMS320LF2407APGES from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2407APGES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2407APGES - 1271323-TMS320LF2407APGES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2407APGES
1271323-TMS320LF2407APGES
Embedded - Embedded - Microcontrollers - TMS320LF2407APGES 1271323-TMS320LF2407APGES
Manufacturer: Texas Instruments Win Source Part Number: 1271323-TMS320LF2407 APGES Series: C2000 C24x 16-Bit Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C2xx DSP Speed: 40MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: TMS320LF2407A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320F28232PTPS; TMS320LF2407APGEG4; TMS320LF2407APGEA; Introduction Date: April 25, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271323-TMS320LF2407APGES
Series: C2000 C24x 16-Bit
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C2xx DSP
Speed: 40MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: TMS320LF2407A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320F28232PTPS; TMS320LF2407APGEG4; TMS320LF2407APGEA;
Introduction Date: April 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320LF2407APGES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2407APGES
Microcontrollers TMS320LF2407APGES
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - TMS320LF2407APGES - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2407APGES
Microcontrollers TMS320LF2407APGES
IC MCU 16BIT 64KB FLASH 144LQFP

IC MCU 16BIT 64KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2407APGES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2407APGES
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2407APGES
IC MCU 16BIT 64KB FLASH 144LQFP

IC MCU 16BIT 64KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2407APGES 296-12549-ND 685-TMS320LF2407APGES 1271323-TMS320LF2407APGES TMS320LF2407APGES TMS320LF2407APGES TMS320LF2407APGES
Product Name TMS320LF2407A 16-bit fixed point DSP with Flash Microcontrollers 16-bit 40MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320LF2407APGES Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 5 KB 5 KB 64 KB 5 KB 5 KB 5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers