Texas Instruments TMS320LF2406A 16-bit fixed point DSP with Flash TMS320LF2406APZS

Description
16-bit fixed point DSP with Flash 100-LQFP -40 to 125
Request a Quote Datasheet
Description
16-bit fixed point DSP with Flash 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2406A 16-bit fixed point DSP with Flash - TMS320LF2406APZS - Texas Instruments
Dallas, TX, United States
TMS320LF2406A 16-bit fixed point DSP with Flash
TMS320LF2406APZS
TMS320LF2406A 16-bit fixed point DSP with Flash TMS320LF2406APZS
16-bit fixed point DSP with Flash 100-LQFP -40 to 125

16-bit fixed point DSP with Flash 100-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-12547-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12547-ND
Microcontrollers 296-12547-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 64KB Embedded Microcontroller MCU
685-TMS320LF2406APZS
16-bit 40MHz 64KB Embedded Microcontroller MCU 685-TMS320LF2406APZS
16-Bit DSP 40MHz 64KB FLASH LQFP Product overview: TMS320LF2406APZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZS can be used for catalog matching and distributor lookup.

16-Bit DSP 40MHz 64KB FLASH LQFP Product overview: TMS320LF2406APZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2406APZS - 083312-TMS320LF2406APZS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2406APZS
083312-TMS320LF2406APZS
Embedded - Embedded - Microcontrollers - TMS320LF2406APZS 083312-TMS320LF2406APZS
Manufacturer: Texas Instruments Win Source Part Number: 083312-TMS320LF2406A PZS Packaging: Tray Core Processor: C2xx DSP Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083312-TMS320LF2406APZS
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320LF2406APZS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2406APZS
Microcontrollers TMS320LF2406APZS
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320LF2406APZS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2406APZS
Microcontrollers TMS320LF2406APZS
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - TMS320LF2406APZS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2406APZS
Embedded - Microcontrollers TMS320LF2406APZS
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2406APZS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2406APZS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2406APZS
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2406APZS 296-12547-ND 685-TMS320LF2406APZS 083312-TMS320LF2406APZS TMS320LF2406APZS TMS320LF2406APZS TMS320LF2406APZS TMS320LF2406APZS
Product Name TMS320LF2406A 16-bit fixed point DSP with Flash Microcontrollers 16-bit 40MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320LF2406APZS Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 5 KB 5 KB 64 KB 5 KB 5 KB 5 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers