Texas Instruments TMS320LF2406A 16-bit fixed point DSP with Flash TMS320LF2406APZAR

Description
16-bit fixed point DSP with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit fixed point DSP with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2406A 16-bit fixed point DSP with Flash - TMS320LF2406APZAR - Texas Instruments
Dallas, TX, United States
TMS320LF2406A 16-bit fixed point DSP with Flash
TMS320LF2406APZAR
TMS320LF2406A 16-bit fixed point DSP with Flash TMS320LF2406APZAR
16-bit fixed point DSP with Flash 100-LQFP -40 to 85

16-bit fixed point DSP with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz Embedded Microcontroller MCU
685-TMS320LF2406APZAR
16-bit 40MHz Embedded Microcontroller MCU 685-TMS320LF2406APZAR
16-bit DSP 40MHz FLASH LQFP 41 I/O Product overview: TMS320LF2406APZAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZA R can be used for catalog matching and distributor lookup.

16-bit DSP 40MHz FLASH LQFP 41 I/O Product overview: TMS320LF2406APZAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26861-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26861-2-ND
Microcontrollers 296-26861-2-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26861-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26861-1-ND
Microcontrollers 296-26861-1-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26861-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26861-6-ND
Microcontrollers 296-26861-6-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1348510-TMS320LF2406APZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1348510-TMS320LF2406APZAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1348510-TMS320LF2406APZAR
Win Source Part Number: 1348510-TMS320LF2406 APZAR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: C2000™ C24x 16-Bit Core Processor: C2xx DSP Speed: 40MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 16-Bit Connectivity: CANbus, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMS320

Win Source Part Number: 1348510-TMS320LF2406APZAR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C2000™ C24x 16-Bit
Core Processor: C2xx DSP
Speed: 40MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320

Buy Now Datasheet
Embedded - Microcontrollers - TMS320LF2406APZAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2406APZAR
Embedded - Microcontrollers TMS320LF2406APZAR
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2406APZAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2406APZAR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2406APZAR
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS320LF2406APZAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2406APZAR
Microcontrollers TMS320LF2406APZAR
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - TMS320LF2406APZAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2406APZAR
Microcontrollers TMS320LF2406APZAR
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2406APZAR 685-TMS320LF2406APZAR 296-26861-2-ND 1348510-TMS320LF2406APZAR TMS320LF2406APZAR TMS320LF2406APZAR TMS320LF2406APZAR TMS320LF2406APZAR
Product Name TMS320LF2406A 16-bit fixed point DSP with Flash 16-bit 40MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
RAM 5 KB 5 KB 64 KB 5 KB 5 KB 5 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface SPI, UART, USART, SCI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers