Texas Instruments TMS320LF2403A 16-Bit Fixed-Point DSP with Flash TMS320LF2403APAGS

Description
16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 125
Request a Quote Datasheet
Description
16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2403A 16-Bit Fixed-Point DSP with Flash - TMS320LF2403APAGS - Texas Instruments
Dallas, TX, United States
TMS320LF2403A 16-Bit Fixed-Point DSP with Flash
TMS320LF2403APAGS
TMS320LF2403A 16-Bit Fixed-Point DSP with Flash TMS320LF2403APAGS
16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 125

16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2403APAGS - 055306-TMS320LF2403APAGS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2403APAGS
055306-TMS320LF2403APAGS
Embedded - Embedded - Microcontrollers - TMS320LF2403APAGS 055306-TMS320LF2403APAGS
Manufacturer: Texas Instruments Win Source Part Number: 055306-TMS320LF2403A PAGS Packaging: Tray Core Processor: C2xx DSP Number of I/O: 21 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055306-TMS320LF2403APAGS
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 21
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-12675-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12675-ND
Microcontrollers 296-12675-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 32KB Embedded Microcontroller MCU
685-TMS320LF2403APAGS
16-bit 40MHz 32KB Embedded Microcontroller MCU 685-TMS320LF2403APAGS
16-Bit DSP 40MHz FLASH 32KB TQFP SPI UART Product overview: TMS320LF2403APAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2403APAG S can be used for catalog matching and distributor lookup.

16-Bit DSP 40MHz FLASH 32KB TQFP SPI UART Product overview: TMS320LF2403APAGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2403APAGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320LF2403APAGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2403APAGS
Microcontrollers TMS320LF2403APAGS
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now
Microcontrollers - TMS320LF2403APAGS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2403APAGS
Microcontrollers TMS320LF2403APAGS
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320LF2403APAGS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2403APAGS
Embedded - Microcontrollers TMS320LF2403APAGS
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2403APAGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2403APAGS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2403APAGS
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2403APAGS 055306-TMS320LF2403APAGS 296-12675-ND 685-TMS320LF2403APAGS TMS320LF2403APAGS TMS320LF2403APAGS TMS320LF2403APAGS TMS320LF2403APAGS
Product Name TMS320LF2403A 16-Bit Fixed-Point DSP with Flash Embedded - Embedded - Microcontrollers - TMS320LF2403APAGS Microcontrollers 16-bit 40MHz 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers