IC FIXED POINT DSP 144-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 797608-TMS320LC549PG
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: BSP, Host Interface
Part Status: Obsolete(EOL)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 3.30V
Family Name: TMS320LC549
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320LC549GGU-80; TMS320LC549GGUR-80 ; TMS320VC5506PGE;
Introduction Date: September 21, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60
Digital Signal Processor 144-LQFP Product overview: TMS320LC549PGE-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC549PGE-8
IC FIXED POINT DSP 144-LQFP
IC FIXED POINT DSP 144-LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-41901-ND | 797608-TMS320LC549PGE-80 | 698-TMS320LC549PGE-80 | 815-TMS320LC549PGE-80 | TMS320LC549PGE-80 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC549PGE-80 | Dsp | IC FIXED POINT DSP 144-LQFP | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 3.30V | 3.3V | -3.3V; 3V; 3.3V | |
| Package Type | LFQP; Other; 144-LQFP | Other; LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Pin Count | 144 | 144 | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz |