Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F3012-30I/P

Description
IC MCU 16BIT 24KB FLASH 18DIP
Request a Quote Datasheet
Description
IC MCU 16BIT 24KB FLASH 18DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F3012-30IP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F3012-30IP-ND
DSP (Digital Signal Processors) DSPIC30F3012-30IP-ND
IC MCU 16BIT 24KB FLASH 18DIP

IC MCU 16BIT 24KB FLASH 18DIP

Buy Now Datasheet
16 BIT MCU/DSP 18LD 30MIPS 24 KB FLASH - 70045347 - Allied Electronics, Inc.
Fort Worth, TX, USA
16 BIT MCU/DSP 18LD 30MIPS 24 KB FLASH
70045347
16 BIT MCU/DSP 18LD 30MIPS 24 KB FLASH 70045347
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V Self-Write Function

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations.
Standard Flash Memory

  • 30 MIPS
  • 2.5-5.5 V
  • Self-Write Function
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F3012-30IP-ND 70045347
Product Name DSP (Digital Signal Processors) 16 BIT MCU/DSP 18LD 30MIPS 24 KB FLASH
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DRA781BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47024B-DQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers