Texas Instruments TMS320LC543 Digital Signal Processor TMS320LC543PZ1-40

Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320LC543 Digital Signal Processor
TMS320LC543PZ1-40
TMS320LC543 Digital Signal Processor TMS320LC543PZ1-40
Digital Signal Processor 100-LQFP

Digital Signal Processor 100-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC543PZ1-40
213193-TMS320LC543PZ1-40
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC543PZ1-40 213193-TMS320LC543PZ1-40
Manufacturer: Texas Instruments Win Source Part Number: 213193-TMS320LC543PZ 1-40 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 40MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213193-TMS320LC543PZ1-40
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processor 100-LQFP Product overview: TMS320LC543PZ1-40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC543PZ1-4 0 can be used for catalog matching and distributor lookup.

Digital Signal Processor 100-LQFP Product overview: TMS320LC543PZ1-40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC543PZ1-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC543PZ1-40-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LC543PZ1-40-ND
DSP (Digital Signal Processors) TMS320LC543PZ1-40-ND
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320LC543PZ1-40 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320LC543PZ1-40
Embedded - DSP (Digital Signal Processors) TMS320LC543PZ1-40
IC DSP 100LQFP

IC DSP 100LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC543PZ1-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC543PZ1-40
DSP (Digital Signal Processors) TMS320LC543PZ1-40
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC543PZ1-40 213193-TMS320LC543PZ1-40 698-TMS320LC543PZ1-40 TMS320LC543PZ1-40-ND TMS320LC543PZ1-40 TMS320LC543PZ1-40
Product Name TMS320LC543 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC543PZ1-40 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.30V 3.3V
Package Type QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers