Texas Instruments TMS320LC542 Digital Signal Processor TMS320LC542PGE2-50

Description
Digital Signal Processor 144-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320LC542 Digital Signal Processor
TMS320LC542PGE2-50
TMS320LC542 Digital Signal Processor TMS320LC542PGE2-50
Digital Signal Processor 144-LQFP

Digital Signal Processor 144-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC542PGE2-50
797605-TMS320LC542PGE2-50
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC542PGE2-50 797605-TMS320LC542PGE2-50
Manufacturer: Texas Instruments Win Source Part Number: 797605-TMS320LC542PG E2-50 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: BSP, HPI, TDM Clock Rate: 50MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 3.30V Family Name: TMS320LC542 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320LC542PGE-50; TMS320LC542PBK2-50; Introduction Date: October 10, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797605-TMS320LC542PGE2-50
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: BSP, HPI, TDM
Clock Rate: 50MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 3.30V
Family Name: TMS320LC542
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320LC542PGE-50; TMS320LC542PBK2-50;
Introduction Date: October 10, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processor 144-LQFP Product overview: TMS320LC542PGE2-50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC542PGE2- 50 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP Product overview: TMS320LC542PGE2-50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC542PGE2-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC542PGE2-50-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LC542PGE2-50-ND
DSP (Digital Signal Processors) TMS320LC542PGE2-50-ND
IC DSP 144-LQFP

IC DSP 144-LQFP

Buy Now Datasheet
 - TMS320LC542PGE2-50 - Rochester Electronics
Newburyport, MA, United States
TMS320LC542 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

TMS320LC542 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC542PGE2-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC542PGE2-50
DSP (Digital Signal Processors) TMS320LC542PGE2-50
IC DSP 144-LQFP

IC DSP 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC542PGE2-50 797605-TMS320LC542PGE2-50 698-TMS320LC542PGE2-50 TMS320LC542PGE2-50-ND TMS320LC542PGE2-50 TMS320LC542PGE2-50
Product Name TMS320LC542 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC542PGE2-50 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Supply Voltage 3.30V 3.3V 3.3V
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details