Texas Instruments TMS320LC206 Digital Signal Processor TMS320LC206PZ80

Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LC206 Digital Signal Processor - TMS320LC206PZ80 - Texas Instruments
Dallas, TX, United States
TMS320LC206 Digital Signal Processor
TMS320LC206PZ80
TMS320LC206 Digital Signal Processor TMS320LC206PZ80
Digital Signal Processor 100-LQFP

Digital Signal Processor 100-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-2012-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-2012-5-ND
DSP (Digital Signal Processors) 296-2012-5-ND
IC CMOS DSP 100LQFP

IC CMOS DSP 100LQFP

Buy Now Datasheet
Digital Signal Processor 100-LQFP Product overview: TMS320LC206PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC206PZ80 can be used for catalog matching and distributor lookup.

Digital Signal Processor 100-LQFP Product overview: TMS320LC206PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC206PZ80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC206PZ80
797604-TMS320LC206PZ80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC206PZ80 797604-TMS320LC206PZ80
Manufacturer: Texas Instruments Win Source Part Number: 797604-TMS320LC206PZ 80 Series: TMS320C20x Packaging: Tube Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 3.30V Package: 100-LQFP Mounting: SMD Interface: SSP, UART Clock Rate: 80MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 9kB Voltage - Core: 3.30V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320LC206PZA80; TMS320LC206PZ80; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797604-TMS320LC206PZ80
Series: TMS320C20x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 3.30V
Package: 100-LQFP
Mounting: SMD
Interface: SSP, UART
Clock Rate: 80MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 9kB
Voltage - Core: 3.30V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320LC206PZA80; TMS320LC206PZ80;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320LC206PZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320LC206PZ80
Embedded - DSP (Digital Signal Processors) TMS320LC206PZ80
IC CMOS DSP 100LQFP

IC CMOS DSP 100LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC206PZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC206PZ80
DSP (Digital Signal Processors) TMS320LC206PZ80
IC CMOS DSP 100LQFP

IC CMOS DSP 100LQFP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC206PZ80 296-2012-5-ND 698-TMS320LC206PZ80 797604-TMS320LC206PZ80 TMS320LC206PZ80 TMS320LC206PZ80
Product Name TMS320LC206 Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC206PZ80 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 3.30V
Package Type LFQP; Other; 100-LQFP Other; LQFP QFP; Other; 100-LQFP
Pin Count 100
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C80 Digital Signal Processor - SMJ320C80GFM50 - Texas Instruments
Specs
Clock Speed 50 MHz
View Details
2 suppliers
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details