Texas Instruments High-Performance Analog Dsp TMS320LBC57PGE80

Description
Digital Signal Processor 144-LQFP Product overview: TMS320LBC57PGE80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC57PGE80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP Product overview: TMS320LBC57PGE80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC57PGE80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 144-LQFP Product overview: TMS320LBC57PGE80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC57PGE80 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP Product overview: TMS320LBC57PGE80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC57PGE80 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320LBC57PGE80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, PQFP144

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC57PGE80
1271310-TMS320LBC57PGE80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC57PGE80 1271310-TMS320LBC57PGE80
Manufacturer: Texas Instruments Win Source Part Number: 1271310-TMS320LBC57P GE80 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: BSP, HPI, SSP Part Status: Obsolete(EOL) Clock Rate: 80MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 14kB Voltage - Core: 3.30V Family Name: TMS320LBC57 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMP320LBC57PBK80; TMS320LBC57PBK80; TMS320VC5506PGE; Introduction Date: April 01, 1995 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271310-TMS320LBC57PGE80
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: BSP, HPI, SSP
Part Status: Obsolete(EOL)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 14kB
Voltage - Core: 3.30V
Family Name: TMS320LBC57
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMP320LBC57PBK80; TMS320LBC57PBK80; TMS320VC5506PGE;
Introduction Date: April 01, 1995
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TMS320LBC57PGE80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LBC57PGE80
DSP (Digital Signal Processors) TMS320LBC57PGE80
IC DSP 144-LQFP

IC DSP 144-LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320LBC57PGE80 TMS320LBC57PGE80 1271310-TMS320LBC57PGE80 TMS320LBC57PGE80
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC57PGE80 DSP (Digital Signal Processors)
Package Type Other; LQFP QFP; Other; QFP144 QFP; Other; 144-LQFP
Clock Speed 80 MHz 80 MHz 80 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21065LKS-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details