C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28PLC93PNT | TMS320F28PLC93PNT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Discontinued at Digi-Key | Removed; Discontinued at Digi-Key |
| Clock Speed | 90 MHz | 90 MHz |
| RAM | 50 KB | 50 KB |
| I/O Ports | 40 |