Delfino Microcontroller 179-BGA MICROSTAR -40 to 85
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)
Delfino Delfino 32-Bit MCU, 100MIPS, 32-Ext Bit, 150MHz, PBGA179
32-bit DSP 150MHz 256KB Flash LFBGA MCU Product overview: TMS320F28334ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28334ZHHA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)
IC MCU 32BIT 256KB FLASH 179BGA
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28334ZHHA | TMS320F28334ZHHA-ND | TMS320F28334ZHHA | 685-TMS320F28334ZHHA | TMS320F28334ZHHA | TMS320F28334ZHHA |
| Product Name | TMS320F28334 Delfino Microcontroller | Microcontrollers | 32-bit 150MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | |||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||
| Number | 1 | |||||
| RAM | 68 KB | 34 KB | 68 KB | 34 KB | 34 KB |