Delfino Microcontroller 176-LQFP -40 to 85
32-bit DSP 150MHz 256KB FLASH LQFP Product overview: TMS320F28334PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28334PGFA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 055298-TMS320F28334P
Packaging: Tray
Core Processor: C28x
Number of I/O: 88
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.805 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 34K x 16
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)
IC MCU 32BIT 256KB FLASH 176LQFP
IC MCU 32BIT 256KB FLASH 176LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28334PGFA | 685-TMS320F28334PGFA | 296-34545-5-ND | 055298-TMS320F28334PGFA | TMS320F28334PGFA | TMS320F28334PGFA | TMS320F28334PGFA |
| Product Name | TMS320F28334 Delfino Microcontroller | 32-bit 150MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28334PGFA | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Features | DMA; PWM | ||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||
| Number | 1 | ||||||
| RAM | 68 KB | 68 KB | 34 KB | 256 KB | 34 KB | 34 KB | 34 KB |