TMS320F28332 is a high-performance real-time microcontroller optimized for industrial motor drives, solar inverters, and digital power applications. It features a 150 MHz C28x CPU with IEEE 754 single-precision floating-point unit, 64 K × 16 flash memory, 26 K × 16 SARAM, a 12-bit ADC with 80 ns conversion time, 18 PWM outputs, and up to 2 CAN modules. The device is packaged in a 179-ball MicroStar BGA (ZHH) with a 12.0 mm × 12.0 mm body size and operates over a temperature range of -40°C to 125°C. It supports JTAG boundary scan per IEEE 1149.1-1990 and includes 128-bit security for firmware protection.
Delfino Microcontroller 179-BGA MICROSTAR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797548-TMS320F28332Z
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 179-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F28332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-BGA MicroStar (12x12)
DSP Microcontroller 100MHz 128KB FLASH 32b BGA Product overview: TMS320F28332ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 100MHz, 128KB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28332ZHHA
Delfino Delfino 32-Bit MCU, 100MIPS, 32-Ext Bit, 100MHz, PBGA179
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-BGA MicroStar (12x12)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28332ZHHA | 797548-TMS320F28332ZHHA | TMS320F28332ZHHA-ND | 685-TMS320F28332ZHHA | TMS320F28332ZHHA | TMS320F28332ZHHA |
| Product Name | TMS320F28332 Delfino Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28332ZHHA | Microcontrollers | 100MHz 128KB BGA Embedded Microcontroller MCU | Microcontrollers | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Features | DMA; PWM | |||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||
| Number | 1 | |||||
| RAM | 52 KB | 128 KB | 26 KB | 52 KB | 26 KB |