The TMS320F28234 is a high-performance digital signal controller optimized for real-time control applications, featuring a 150 MHz TMS320C28x CPU with 128K × 16 flash and 34K × 16 SARAM. It includes a 12-bit ADC with 80-ns conversion rate, up to 18 PWM outputs, two CAN modules, three SCI modules, and 88 programmable GPIO pins. The device is packaged in a 176-ball BGA (ZJZ) measuring 15.0 mm × 15.0 mm and operates from -40°C to 85°C. It supports IEEE 1149.1 JTAG boundary scan and offers 128-bit security for flash and RAM protection.
Digital Signal Controller 176-BGA -40 to 85
32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, 88 GPIO, BGA Product overview: TMS320F28234ZJZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28234ZJZA
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-BGA (15x15)
Manufacturer: Texas Instruments
Win Source Part Number: 797541-TMS320F28234Z
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-BGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: TMS320F28234
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-BGA (15x15)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: December 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLASH 176BGA
IC MCU 32BIT 256KB FLASH 176BGA
IC MCU 32BIT 256KB FLASH 176BGA
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-BGA (15x15)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28234ZJZA | 685-TMS320F28234ZJZA | 296-41900-ND | 797541-TMS320F28234ZJZA | TMS320F28234ZJZA | TMS320F28234ZJZA | TMS320F28234ZJZA | TMS320F28234ZJZA |
| Product Name | TMS320F28234 Digital Signal Controller | 32-bit 150MHz 256KB BGA Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28234ZJZA | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | |||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||||
| RAM | 68 KB | 68 KB | 34 KB | 256 KB | 34 KB | 34 KB | 34 KB | |
| Serial Interface | I²C; SPI; UART | I2C, SPI, CAN, UART, USART, SCI, EBI/EMI | CAN; SPI; SCI; UART; USART |