The TMS320F28232 is a high-performance digital signal controller designed for real-time control applications such as motor drives, digital power, and industrial automation. It features a 150 MHz TMS320C28x CPU with 64K × 16 flash, 26K × 16 SARAM, a 12-bit ADC with 80-ns conversion rate, 18 PWM outputs, two CAN modules, and up to 88 programmable GPIO pins. The device supports IEEE 754 single-precision floating-point operations in the F2833x family but lacks the FPU in this variant. It is offered in a 176-ball BGA package (ZJZ) measuring 15.0 mm × 15.0 mm and operates from -40°C to 85°C. It includes a 128-bit security key for flash and RAM protection and supports JTAG boundary scan per IEEE 1149.1-1990.
Digital Signal Controller 176-BGA -40 to 85
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-BGA (15x15)
DSP 32b 100MHz 128KB FLASH BGA 16ch ADC Product overview: TMS320F28232ZJZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 100MHz, 128KB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28232ZJZA
Manufacturer: Texas Instruments
Win Source Part Number: 797536-TMS320F28232Z
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 176-BGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F28232
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-BGA (15x15)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: December 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-BGA (15x15)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28232ZJZA | TMS320F28232ZJZA-ND | 685-TMS320F28232ZJZA | 797536-TMS320F28232ZJZA | TMS320F28232ZJZA |
| Product Name | TMS320F28232 Digital Signal Controller | Microcontrollers | 100MHz 128KB BGA Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28232ZJZA | Microcontrollers |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Features | DMA; PWM | ||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||
| RAM | 52 KB | 26 KB | 52 KB | 128 KB | 26 KB |
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, SCI, USART, EBI/EMI, CAN |