Digital Signal Controller 176-HLQFP
Manufacturer: Texas Instruments
Win Source Part Number: 797534-TMS320F28232P
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F28232
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320LF2407APGES; TMS320LF2407APGEG4; TMS320LF2407APGEA; STM32F207IGT6; STM32F207IGT7; STM32F207IGT6U; STM32F207ICT6;
Introduction Date: April 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
32-bit DSP MCU, 100MHz, 128KB Flash, 16ch 12b ADC, HLQFP Product overview: TMS320F28232PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28232PTPS
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 128KB FLSH 176HLQFP
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 128KB FLSH 176HLQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28232PTPS | 797534-TMS320F28232PTPS | 685-TMS320F28232PTPS | TMS320F28232PTPS-ND | TMS320F28232PTPS | TMS320F28232PTPS | TMS320F28232PTPS |
| Product Name | TMS320F28232 Digital Signal Controller | Embedded - Embedded - Microcontrollers - TMS320F28232PTPS | 32-bit 100MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Features | DMA; PWM | ||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||||
| RAM | 52 KB | 128 KB | 52 KB | 26 KB | 26 KB | 26 KB | |
| Serial Interface | I²C; SPI; UART | I2C, SPI, UART, USART, SCI, EBI/EMI, CAN | CAN; SPI; SCI; UART; USART |