Texas Instruments TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812ZHHA

Description
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85
Request a Quote
Description
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F2812 is a 32-bit digital signal controller with up to 128K × 16 flash memory, designed for demanding control applications such as motor drives and electric vehicles. It features a 150 MHz C28x CPU, a 12-bit ADC with 16 channels and 80 ns conversion time, two event managers for motor control, and up to 56 GPIO pins. It operates with a 1.8-V core at 135 MHz or 1.9-V core at 150 MHz and 3.3-V I/O. The device is packaged in a 179-ball MicroStar BGA with a body size of 12.0 mm × 12.0 mm and supports temperatures from -40°C to 85°C or -40°C to 125°C. JTAG boundary scan and IEEE 1149.1 compliance are included.

Datasheet Summary
Powered by GS/AI

The TMS320F2812 is a 32-bit digital signal controller with up to 128K × 16 flash memory, designed for demanding control applications such as motor drives and electric vehicles. It features a 150 MHz C28x CPU, a 12-bit ADC with 16 channels and 80 ns conversion time, two event managers for motor control, and up to 56 GPIO pins. It operates with a 1.8-V core at 135 MHz or 1.9-V core at 150 MHz and 3.3-V I/O. The device is packaged in a 179-ball MicroStar BGA with a body size of 12.0 mm × 12.0 mm and supports temperatures from -40°C to 85°C or -40°C to 125°C. JTAG boundary scan and IEEE 1149.1 compliance are included.

Suppliers

Company
Product
Description
Supplier Links
TMS320F2812 32-Bit Digital Signal Controller with Flash - TMS320F2812ZHHA - Texas Instruments
Dallas, TX, United States
TMS320F2812 32-Bit Digital Signal Controller with Flash
TMS320F2812ZHHA
TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812ZHHA
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
32-bit 150MHz 256KB BGA Embedded Microcontroller MCU - 685-TMS320F2812ZHHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB BGA Embedded Microcontroller MCU
685-TMS320F2812ZHHA
32-bit 150MHz 256KB BGA Embedded Microcontroller MCU 685-TMS320F2812ZHHA
32-bit DSP MCU 150MHz 256KB Flash BGA Product overview: TMS320F2812ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812ZHHA can be used for catalog matching and distributor lookup.

32-bit DSP MCU 150MHz 256KB Flash BGA Product overview: TMS320F2812ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812ZHHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-18338-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18338-ND
Microcontrollers 296-18338-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2812ZHHA - 081571-TMS320F2812ZHHA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2812ZHHA
081571-TMS320F2812ZHHA
Embedded - Embedded - Microcontrollers - TMS320F2812ZHHA 081571-TMS320F2812ZHHA
Manufacturer: Texas Instruments Win Source Part Number: 081571-TMS320F2812ZH HA Packaging: Tray Core Processor: C28x Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 179-BGA MicroStar (12x12) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.81 V to 2 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081571-TMS320F2812ZHHA
Packaging: Tray
Core Processor: C28x
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 179-BGA MicroStar (12x12)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F2812ZHHA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2812ZHHA
Microcontrollers TMS320F2812ZHHA
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2812ZHHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2812ZHHA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2812ZHHA
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site
Microcontrollers - TMS320F2812ZHHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2812ZHHA
Microcontrollers TMS320F2812ZHHA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2812ZHHA 685-TMS320F2812ZHHA 296-18338-ND 081571-TMS320F2812ZHHA TMS320F2812ZHHA TMS320F2812ZHHA TMS320F2812ZHHA
Product Name TMS320F2812 32-Bit Digital Signal Controller with Flash 32-bit 150MHz 256KB BGA Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2812ZHHA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 18 KB 256 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers