TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320F2812ZAYAR -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TMS320F2812ZAYAR
-
DigiKey
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
296-TMS320F2812ZAYARTR-ND |
TMS320F2812ZAYAR |
TMS320F2812ZAYAR |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
|
|
Features
|
Flash Memory
|
|
|
|
Package Type
|
Other; 179-LFBGA
|
|
BGA; Other; 179-LFBGA
|
|
Pin Count
|
179
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
PLCC; Other; 68-PLCC (24.23x24.23)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Data Bus
16-Bit
Supply Voltage
1.60V
Clock Speed
160 MHz
View Details
2 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details