Texas Instruments TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812PGFAG4

Description
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2812 32-Bit Digital Signal Controller with Flash - TMS320F2812PGFAG4 - Texas Instruments
Dallas, TX, United States
TMS320F2812 32-Bit Digital Signal Controller with Flash
TMS320F2812PGFAG4
TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812PGFAG4
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85

Buy Now Datasheet
32-bit 150 MHz 256 KB Embedded Microcontroller MCU - 685-TMS320F2812PGFAG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150 MHz 256 KB Embedded Microcontroller MCU
685-TMS320F2812PGFAG4
32-bit 150 MHz 256 KB Embedded Microcontroller MCU 685-TMS320F2812PGFAG4
C2000™ 32-bit MCU with 150 MHz, 256 KB Flash, EMIF 176-LQFP -40 to 85 Product overview: TMS320F2812PGFAG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150 MHz, 256 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150 MHz, 256 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812PGFAG 4 can be used for catalog matching and distributor lookup.

C2000™ 32-bit MCU with 150 MHz, 256 KB Flash, EMIF 176-LQFP -40 to 85 Product overview: TMS320F2812PGFAG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150 MHz, 256 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150 MHz, 256 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812PGFAG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-43554-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43554-ND
Microcontrollers 296-43554-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2812PGFAG4 - 797532-TMS320F2812PGFAG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2812PGFAG4
797532-TMS320F2812PGFAG4
Embedded - Embedded - Microcontrollers - TMS320F2812PGFAG4 797532-TMS320F2812PGFAG4
Manufacturer: Texas Instruments Win Source Part Number: 797532-TMS320F2812PG FAG4 Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: TMS320F2812 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): TMS320F2812PGFA; TMS320F2812PBKA; TMS320F2812PGFS; Introduction Date: August 01, 2005 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797532-TMS320F2812PGFAG4
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: TMS320F2812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F2812PGFA; TMS320F2812PBKA; TMS320F2812PGFS;
Introduction Date: August 01, 2005
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F2812PGFAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2812PGFAG4
Microcontrollers TMS320F2812PGFAG4
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
TMS320F2812PGFAG4
Embedded - Microcontrollers TMS320F2812PGFAG4
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2812PGFAG4 685-TMS320F2812PGFAG4 296-43554-ND 797532-TMS320F2812PGFAG4 TMS320F2812PGFAG4 TMS320F2812PGFAG4
Product Name TMS320F2812 32-Bit Digital Signal Controller with Flash 32-bit 150 MHz 256 KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2812PGFAG4 Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36.86 KB 18 KB 256 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers