32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125
32-bit DSP, 150MHz, 128KB Flash, 36KB RAM, LQFP, 16 ADCs Product overview: TMS320F2810PBKQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 128KB, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 128KB, 36KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2810PBKQR
Win Source Part Number: 1339818-TMS320F2810P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 150MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: CANbus, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.81V ~ 2V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 128LQFP
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 128LQFP
IC MCU 32BIT 128KB FLASH 128LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2810PBKQR | 685-TMS320F2810PBKQR | 1339818-TMS320F2810PBKQR | TMS320F2810PBKQR-ND | TMS320F2810PBKQR | TMS320F2810PBKQR | TMS320F2810PBKQR | TMS320F2810PBKQR |
| Product Name | TMS320F2810 32-Bit Digital Signal Controller with Flash | 32-bit 150MHz 128KB 36KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||||
| RAM | 36 KB | 36 KB | 128 KB | 18 KB | 18 KB | 18 KB | 18 KB |