Texas Instruments TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809ZGMA

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2809 32-Bit Digital Signal Controller with Flash - TMS320F2809ZGMA - Texas Instruments
Dallas, TX, United States
TMS320F2809 32-Bit Digital Signal Controller with Flash
TMS320F2809ZGMA
TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809ZGMA
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319923-TMS320F2809ZGMA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319923-TMS320F2809ZGMA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319923-TMS320F2809ZGMA
Manufacturer: Texas Instruments Win Source Part Number: 1319923-TMS320F2809Z GMA Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: C28x Speed: 100MHz Standard Package: 184 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 100-BGA MICROSTAR (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-21880-NDR,296-2 1880,-TMS320F2809ZGM A-NDR,TEXTISTMS320F2 809ZGMA,296-21880-ND R,-296-21880,2156-TM S320F2809ZGMA,-296-2 1880-ND Base Product Number: TMS320 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319923-TMS320F2809ZGMA
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: C28x
Speed: 100MHz
Standard Package: 184
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 100-BGA MICROSTAR (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-21880-NDR,296-21880,-TMS320F2809ZGMA-NDR,TEXTISTMS320F2809ZGMA,296-21880-NDR,-296-21880,2156-TMS320F2809ZGMA,-296-21880-ND
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-21880-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21880-ND
Microcontrollers 296-21880-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
32-bit 100MHz 256KB Embedded Microcontroller MCU - 685-TMS320F2809ZGMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 256KB Embedded Microcontroller MCU
685-TMS320F2809ZGMA
32-bit 100MHz 256KB Embedded Microcontroller MCU 685-TMS320F2809ZGMA
32-bit DSP 100MHz 256KB Flash LFBGA MCU Product overview: TMS320F2809ZGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809ZGMA can be used for catalog matching and distributor lookup.

32-bit DSP 100MHz 256KB Flash LFBGA MCU Product overview: TMS320F2809ZGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809ZGMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F2809ZGMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2809ZGMA
Microcontrollers TMS320F2809ZGMA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2809ZGMA 1319923-TMS320F2809ZGMA 296-21880-ND 685-TMS320F2809ZGMA TMS320F2809ZGMA
Product Name TMS320F2809 32-Bit Digital Signal Controller with Flash Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 100MHz 256KB Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 256 KB 18 KB 36 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers