The TMS320F2809PZS is a 32-bit digital signal controller from Texas Instruments, designed for high-performance control applications. It operates at a maximum clock frequency of 100 MHz and features a Harvard architecture CPU capable of executing 16 vó 16 and 32 vó 32 multiply-accumulate operations. The device includes 128 KB of flash memory and 18 KB of static RAM, along with a 1 KB one-time programmable (OTP) memory. This controller supports a variety of peripherals, including up to 16 PWM outputs, 6 high-resolution PWM outputs, and multiple serial communication interfaces such as SPI, SCI (UART), CAN, and I2C. It also features a 12-bit ADC with 16 channels, capable of fast conversion rates, making it suitable for applications requiring precise analog measurements. The TMS320F2809PZS is equipped with advanced debugging capabilities, including real-time debugging and breakpoint functions, which facilitate development and troubleshooting. It supports low-power modes, making it suitable for energy-sensitive applications. The device is available in a 100-pin LQFP package and operates over a temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications.
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
32-bit DSP, 100MHz, 256KB Flash, LQFP, 16 ADC, 35 GPIO Product overview: TMS320F2809PZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809PZS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797530-TMS320F2809PZ
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F2809ZGMS; TMS320F2809GGMS; TMS320F2809PZA;
Introduction Date: May 09, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2809PZS | 296-34544-5-ND | 685-TMS320F2809PZS | 797530-TMS320F2809PZS | TMS320F2809PZS | TMS320F2809PZS | TMS320F2809PZS |
| Product Name | TMS320F2809 32-Bit Digital Signal Controller with Flash | Microcontrollers | 32-bit 100MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F2809PZS | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Features | PWM | ||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||||
| RAM | 36 KB | 18 KB | 36 KB | 256 KB | 18 KB | 18 KB | 18 KB |