Texas Instruments TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809PZQ

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2809 32-Bit Digital Signal Controller with Flash - TMS320F2809PZQ - Texas Instruments
Dallas, TX, United States
TMS320F2809 32-Bit Digital Signal Controller with Flash
TMS320F2809PZQ
TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809PZQ
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
256KB 100MHz Embedded Microcontroller MCU
685-TMS320F2809PZQ
256KB 100MHz Embedded Microcontroller MCU 685-TMS320F2809PZQ
32b DSP, 256KB FLASH, 100MHz, LQFP, 16 ADCs, 35 GPIO Product overview: TMS320F2809PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 100MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809PZQ can be used for catalog matching and distributor lookup.

32b DSP, 256KB FLASH, 100MHz, LQFP, 16 ADCs, 35 GPIO Product overview: TMS320F2809PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 100MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809PZQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-34543-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-34543-5-ND
Microcontrollers 296-34543-5-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2809PZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2809PZQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2809PZQ
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS320F2809PZQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2809PZQ
Microcontrollers TMS320F2809PZQ
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2809PZQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2809PZQ
Microcontrollers TMS320F2809PZQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2809PZQ 685-TMS320F2809PZQ 296-34543-5-ND TMS320F2809PZQ TMS320F2809PZQ TMS320F2809PZQ
Product Name TMS320F2809 32-Bit Digital Signal Controller with Flash 256KB 100MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 18 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers