Texas Instruments TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809GGMA

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2809 32-Bit Digital Signal Controller with Flash - TMS320F2809GGMA - Texas Instruments
Dallas, TX, United States
TMS320F2809 32-Bit Digital Signal Controller with Flash
TMS320F2809GGMA
TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809GGMA
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - 296-21878-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21878-ND
Microcontrollers 296-21878-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2809GGMA - 797528-TMS320F2809GGMA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2809GGMA
797528-TMS320F2809GGMA
Embedded - Embedded - Microcontrollers - TMS320F2809GGMA 797528-TMS320F2809GGMA
Manufacturer: Texas Instruments Win Source Part Number: 797528-TMS320F2809GG MA Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 100MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F2809 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1) Alternative Parts (Cross-Reference): TMS320F2809PZA; TMS320F2809ZGMA; TMS320F2809PZQ; TMS320F2809GGMS; Introduction Date: October 01, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797528-TMS320F2809GGMA
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1)
Alternative Parts (Cross-Reference): TMS320F2809PZA; TMS320F2809ZGMA; TMS320F2809PZQ; TMS320F2809GGMS;
Introduction Date: October 01, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 100MHz 256KB Embedded Microcontroller MCU - 685-TMS320F2809GGMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 256KB Embedded Microcontroller MCU
685-TMS320F2809GGMA
32-bit 100MHz 256KB Embedded Microcontroller MCU 685-TMS320F2809GGMA
32-bit DSP 100MHz 256KB Flash LFBGA 16 ADC Product overview: TMS320F2809GGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809GGMA can be used for catalog matching and distributor lookup.

32-bit DSP 100MHz 256KB Flash LFBGA 16 ADC Product overview: TMS320F2809GGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809GGMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2809GGMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2809GGMA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2809GGMA
IC MCU 32BIT 256KB FLASH 100BGA

IC MCU 32BIT 256KB FLASH 100BGA

Supplier's Site
Microcontrollers - TMS320F2809GGMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2809GGMA
Microcontrollers TMS320F2809GGMA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2809GGMA 296-21878-ND 797528-TMS320F2809GGMA 685-TMS320F2809GGMA TMS320F2809GGMA TMS320F2809GGMA
Product Name TMS320F2809 32-Bit Digital Signal Controller with Flash Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2809GGMA 32-bit 100MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 256 KB 36 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products