Texas Instruments TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808GGMS

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F2808 is a high-performance 32-bit digital signal controller with 64K × 16 flash memory and 18K × 16 SARAM, designed for demanding control applications. It operates at up to 100 MHz with a 1.8-V core and 3.3-V I/O, and features a 12-bit ADC with 16 channels and 80 ns conversion time. The device includes six enhanced PWM outputs with 150-ps resolution, two quadrature encoder interfaces, four SPI modules, two SCI modules, two CAN modules, and one I2C bus. It supports JTAG boundary scan (IEEE 1149.1-1990) and offers low-power modes including IDLE, STANDBY, and HALT. The TMS320F2808GGMS variant is packaged in a 100-pin MicroStar BGA with a 10.0 mm × 10.0 mm body size and is rated for operation from -40°C to 125°C. The device includes a 4K × 16 boot ROM, 128-bit security key for flash and OTP protection, and supports real-time debug via hardware emulation.

Datasheet Summary
Powered by GS/AI

The TMS320F2808 is a high-performance 32-bit digital signal controller with 64K × 16 flash memory and 18K × 16 SARAM, designed for demanding control applications. It operates at up to 100 MHz with a 1.8-V core and 3.3-V I/O, and features a 12-bit ADC with 16 channels and 80 ns conversion time. The device includes six enhanced PWM outputs with 150-ps resolution, two quadrature encoder interfaces, four SPI modules, two SCI modules, two CAN modules, and one I2C bus. It supports JTAG boundary scan (IEEE 1149.1-1990) and offers low-power modes including IDLE, STANDBY, and HALT. The TMS320F2808GGMS variant is packaged in a 100-pin MicroStar BGA with a 10.0 mm × 10.0 mm body size and is rated for operation from -40°C to 125°C. The device includes a 4K × 16 boot ROM, 128-bit security key for flash and OTP protection, and supports real-time debug via hardware emulation.

Suppliers

Company
Product
Description
Supplier Links
TMS320F2808 32-Bit Digital Signal Controller with Flash - TMS320F2808GGMS - Texas Instruments
Dallas, TX, United States
TMS320F2808 32-Bit Digital Signal Controller with Flash
TMS320F2808GGMS
TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808GGMS
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2808GGMS - 1271284-TMS320F2808GGMS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2808GGMS
1271284-TMS320F2808GGMS
Embedded - Embedded - Microcontrollers - TMS320F2808GGMS 1271284-TMS320F2808GGMS
Manufacturer: Texas Instruments Win Source Part Number: 1271284-TMS320F2808G GMS Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 100MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F2808 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1) Alternative Parts (Cross-Reference): TMS320F2808PZQ; TMS320F2808PZS; TMS320F2808ZGMS; Introduction Date: October 01, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271284-TMS320F2808GGMS
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2808
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1)
Alternative Parts (Cross-Reference): TMS320F2808PZQ; TMS320F2808PZS; TMS320F2808ZGMS;
Introduction Date: October 01, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-TMS320F2808GGMS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F2808GGMS
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F2808GGMS
32-bit DSP MCU, 100MHz, 128KB Flash, 16 ADCs, LFBGA Product overview: TMS320F2808GGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808GGMS can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 128KB Flash, 16 ADCs, LFBGA Product overview: TMS320F2808GGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808GGMS can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - TMS320F2808GGMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2808GGMS
Microcontrollers TMS320F2808GGMS
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now
Microcontrollers - TMS320F2808GGMS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2808GGMS
Microcontrollers TMS320F2808GGMS
IC MCU 32BIT 128KB FLASH 100BGA

IC MCU 32BIT 128KB FLASH 100BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2808GGMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2808GGMS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2808GGMS
IC MCU 32BIT 128KB FLASH 100BGA

IC MCU 32BIT 128KB FLASH 100BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2808GGMS 1271284-TMS320F2808GGMS 685-TMS320F2808GGMS TMS320F2808GGMS TMS320F2808GGMS TMS320F2808GGMS
Product Name TMS320F2808 32-Bit Digital Signal Controller with Flash Embedded - Embedded - Microcontrollers - TMS320F2808GGMS 32-bit 100MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 36 KB 128 KB 36 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers