Texas Instruments TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808GGMA

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2808 32-Bit Digital Signal Controller with Flash - TMS320F2808GGMA - Texas Instruments
Dallas, TX, United States
TMS320F2808 32-Bit Digital Signal Controller with Flash
TMS320F2808GGMA
TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808GGMA
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet
32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-TMS320F2808GGMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F2808GGMA
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F2808GGMA
32-bit DSP MCU, 100MHz, 128KB Flash, 16 ADCs, 35 GPIO, LFBGA Product overview: TMS320F2808GGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808GGMA can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 128KB Flash, 16 ADCs, 35 GPIO, LFBGA Product overview: TMS320F2808GGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808GGMA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TMS320F2808GGMA - 055295-TMS320F2808GGMA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2808GGMA
055295-TMS320F2808GGMA
Embedded - Embedded - Microcontrollers - TMS320F2808GGMA 055295-TMS320F2808GGMA
Manufacturer: Texas Instruments Win Source Part Number: 055295-TMS320F2808GG MA Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-BGA MICROSTAR (10.1x10.1) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Alternative Parts (Cross-Reference): TMS320F2808PZA; TMS320F2808ZGMA; TMS320F2808PZS; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055295-TMS320F2808GGMA
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-BGA MICROSTAR (10.1x10.1)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Alternative Parts (Cross-Reference): TMS320F2808PZA; TMS320F2808ZGMA; TMS320F2808PZS;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F2808GGMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2808GGMA
Microcontrollers TMS320F2808GGMA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2808GGMA 685-TMS320F2808GGMA 055295-TMS320F2808GGMA TMS320F2808GGMA
Product Name TMS320F2808 32-Bit Digital Signal Controller with Flash 32-bit 100MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2808GGMA Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 36 KB 36 KB 128 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers