Texas Instruments TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806PZQ

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F2806PZQ is a 32-bit fixed-point microcontroller from the C28x series by Quarktwin Technology Ltd., designed for automotive applications and compliant with AEC-Q100 standards. It operates at a maximum frequency of 100 MHz and features 32 KB of flash memory and 10 KB of static RAM. The microcontroller includes advanced control peripherals such as up to 16 PWM outputs, six high-resolution PWM outputs, and multiple timers and capture inputs, making it suitable for motor control and digital power applications. The device supports a variety of communication interfaces, including up to four SPI modules, two SCI (UART) modules, two CAN modules, and one I2C bus. It also features a 12-bit ADC with 16 channels, capable of fast conversion rates. The TMS320F2806PZQ is equipped with low-power modes for energy efficiency and offers robust debugging capabilities through real-time JTAG support. This microcontroller is available in a 100-pin LQFP package and operates within a temperature range of -40°C to 125°C, making it suitable for harsh environments. Its combination of performance, flexibility, and automotive-grade reliability makes it a strong candidate for engineers looking to implement control solutions in automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The TMS320F2806PZQ is a 32-bit fixed-point microcontroller from the C28x series by Quarktwin Technology Ltd., designed for automotive applications and compliant with AEC-Q100 standards. It operates at a maximum frequency of 100 MHz and features 32 KB of flash memory and 10 KB of static RAM. The microcontroller includes advanced control peripherals such as up to 16 PWM outputs, six high-resolution PWM outputs, and multiple timers and capture inputs, making it suitable for motor control and digital power applications. The device supports a variety of communication interfaces, including up to four SPI modules, two SCI (UART) modules, two CAN modules, and one I2C bus. It also features a 12-bit ADC with 16 channels, capable of fast conversion rates. The TMS320F2806PZQ is equipped with low-power modes for energy efficiency and offers robust debugging capabilities through real-time JTAG support. This microcontroller is available in a 100-pin LQFP package and operates within a temperature range of -40°C to 125°C, making it suitable for harsh environments. Its combination of performance, flexibility, and automotive-grade reliability makes it a strong candidate for engineers looking to implement control solutions in automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
TMS320F2806 32-Bit Digital Signal Controller with Flash - TMS320F2806PZQ - Texas Instruments
Dallas, TX, United States
TMS320F2806 32-Bit Digital Signal Controller with Flash
TMS320F2806PZQ
TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806PZQ
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F2806PZQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F2806PZQ-ND
Microcontrollers TMS320F2806PZQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 100MHz 64KB Embedded Microcontroller MCU
685-TMS320F2806PZQ
32-bit 100MHz 64KB Embedded Microcontroller MCU 685-TMS320F2806PZQ
32-bit DSP 100MHz 64KB FLASH LQFP MCU Product overview: TMS320F2806PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2806PZQ can be used for catalog matching and distributor lookup.

32-bit DSP 100MHz 64KB FLASH LQFP MCU Product overview: TMS320F2806PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2806PZQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2806PZQ - 797523-TMS320F2806PZQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2806PZQ
797523-TMS320F2806PZQ
Embedded - Embedded - Microcontrollers - TMS320F2806PZQ 797523-TMS320F2806PZQ
Manufacturer: Texas Instruments Win Source Part Number: 797523-TMS320F2806PZ Q Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F2806 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320F2806GGMS; TMS320F2806ZGMS; TMS320F2806PZA; Introduction Date: December 12, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797523-TMS320F2806PZQ
Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2806
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F2806GGMS; TMS320F2806ZGMS; TMS320F2806PZA;
Introduction Date: December 12, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F2806PZQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2806PZQ
Microcontrollers TMS320F2806PZQ
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2806PZQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2806PZQ
Microcontrollers TMS320F2806PZQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2806PZQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2806PZQ
Embedded - Microcontrollers TMS320F2806PZQ
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2806PZQ TMS320F2806PZQ-ND 685-TMS320F2806PZQ 797523-TMS320F2806PZQ TMS320F2806PZQ TMS320F2806PZQ TMS320F2806PZQ
Product Name TMS320F2806 32-Bit Digital Signal Controller with Flash Microcontrollers 32-bit 100MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2806PZQ Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 20 KB 10 KB 20 KB 64 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers