Texas Instruments TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28068MPFPQ

Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION
TMS320F28068MPFPQ
TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28068MPFPQ
Piccolo Microcontroller with InstaSPIN-MOTION 80-HTQFP -40 to 125

Piccolo Microcontroller with InstaSPIN-MOTION 80-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28068MPFPQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28068MPFPQ-ND
Microcontrollers TMS320F28068MPFPQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

Buy Now Datasheet
Microcontrollers - TMS320F28068MPFPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28068MPFPQ
Microcontrollers TMS320F28068MPFPQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28068MPFPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28068MPFPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28068MPFPQ
IC MCU 32BIT 256KB FLASH 80HTQFP

IC MCU 32BIT 256KB FLASH 80HTQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28068MPFPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28068MPFPQ
Embedded - Microcontrollers TMS320F28068MPFPQ
IC MCU 32BIT 256KB FLASH 80HTQFP

IC MCU 32BIT 256KB FLASH 80HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28068MPFPQ TMS320F28068MPFPQ-ND TMS320F28068MPFPQ TMS320F28068MPFPQ TMS320F28068MPFPQ
Product Name TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 96 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details