Texas Instruments TMS320F28063 Piccolo Microcontroller TMS320F28063PZPS

Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 100-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28063 Piccolo Microcontroller
TMS320F28063PZPS
TMS320F28063 Piccolo Microcontroller TMS320F28063PZPS
Piccolo Microcontroller 100-HTQFP -40 to 125

Piccolo Microcontroller 100-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28063PZPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28063PZPS
Microcontrollers TMS320F28063PZPS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-HTQFP (14x14)

Buy Now
Embedded - Microcontrollers - TMS320F28063PZPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28063PZPS
Embedded - Microcontrollers TMS320F28063PZPS
IC MCU 32BIT 128KB FLSH 100HTQFP

IC MCU 32BIT 128KB FLSH 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28063PZPS TMS320F28063PZPS TMS320F28063PZPS
Product Name TMS320F28063 Piccolo Microcontroller Microcontrollers Embedded - Microcontrollers
Clock Speed 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit
RAM 68 KB 34 KB
Serial Interface I²C; SPI; UART; USB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers