The TMS320F28062UPZT is a 32-bit microcontroller from the C2000 family, designed for real-time control applications. It operates at a speed of 90 MHz and features a high-efficiency C28x CPU architecture, which supports both 16 vó 16 and 32 vó 32 Multiply and Accumulate operations. The microcontroller includes a Floating-Point Unit (FPU) for native single-precision floating-point operations and a Programmable Control Law Accelerator (CLA) for executing code independently of the main CPU. This device offers up to 256KB of flash memory and 100KB of RAM, along with a 12-bit Analog-to-Digital Converter (ADC) capable of sampling up to 3.46 MSPS across 16 channels. It supports various connectivity options, including CAN, I2C, SPI, UART, and USB, making it suitable for a wide range of applications such as motor control, industrial automation, and power conversion systems. The TMS320F28062UPZT operates within a temperature range of -40°C to 105°C and is available in a 100-pin LQFP package. It also features integrated power management functions, including a power-on reset and brownout reset, which contribute to its low power consumption. The device is designed for applications requiring high performance and efficiency in embedded systems.
Piccolo Microcontroller 100-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 797489-TMS320F28062U
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): SPC582B60E3C6M0; SPC582B60E3MH00Y ; SPC582B60E3; STM32L073V8T6;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
32-bit MCU 90MHz, 128KB Flash, 52KB RAM, LQFP Product overview: TMS320F28062UPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 52KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062UPZT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28062UPZT | 797489-TMS320F28062UPZT | 685-TMS320F28062UPZT | TMS320F28062UPZT-ND | TMS320F28062UPZT | TMS320F28062UPZT |
| Product Name | TMS320F28062 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28062UPZT | 32-bit 90MHz 128KB 52KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||
| RAM | 52 KB | 128 KB | 52 KB | 26 KB | 26 KB | |
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, USB, CAN, UART, SCI, USART | CAN; SPI; SCI; UART; USART; USB |