The TMS320F28053PNQ is a 32-bit real-time microcontroller featuring a 60 MHz TMS320C28x CPU, a programmable 32-bit floating-point CLA, and integrated control peripherals including ePWM, eCAP, eQEP, and a 12-bit ADC. It operates from a single 3.3-V supply with no power sequencing required and includes integrated power-on and brownout reset. The device is packaged in an 80-pin LQFP measuring 12.0 mm × 12.0 mm and is qualified for operation from -40°C to 125°C with AEC-Q100 compliance for automotive applications. It supports JTAG boundary scan, three UARTs, one SPI, one I2C, and one eCAN bus. The package meets Level-3-260C-168 HR MSL rating and uses NIPDAU lead finish.
Piccolo Microcontroller 80-LQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 64KB FLASH 80LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28053PNQ | TMS320F28053PNQ-ND | TMS320F28053PNQ | TMS320F28053PNQ |
| Product Name | TMS320F28053 Piccolo Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| Features | PWM | |||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||
| RAM | 20 KB | 10 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART |