Piccolo Microcontroller 80-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 083357-TMS320F28035P
Packaging: Tray
Core Processor: C28x
Number of I/O: 45
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F28035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Alternative Parts (Cross-Reference): MB9BF524MPMC; MB9BF568MPMC-G-JNE2;
Introduction Date: June 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
PICCOLO 28X MCU 128KB Flash, 20KB RAM
PICCOLO 28X MCU 128KB Flash, 20KB RAM
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28035PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PNT can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
128KB 1.71V~1.995V Other series 10KB 60MHz FLASH 45 LQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28035PNT | 083357-TMS320F28035PNT | 6987013P | 1219240 | 685-TMS320F28035PNT | 296-32764-ND | TMS320F28035PNT | TMS320F28035PNT | TMS320F28035PNT | TMS320F28035PNT |
| Product Name | TMS320F28035 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28035PNT | Microcontrollers | Microcontrollers | 32-bit 60MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Features | PWM | Watchdog Timer; Low Voltage Detector | ||||||||
| Bits | Other; 12-Bit | Other; A/D 16x12b | Other; 12bit | |||||||
| RAM | 20 KB | 128 KB | 20 KB | 20 KB | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | |
| Serial Interface | I²C; SPI; UART | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART |