Texas Instruments TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168CCYG2

Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 1031-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8168 DaVinci Digital Media Processor - TMS320DM8168CCYG2 - Texas Instruments
Dallas, TX, United States
TMS320DM8168 DaVinci Digital Media Processor
TMS320DM8168CCYG2
TMS320DM8168 DaVinci Digital Media Processor TMS320DM8168CCYG2
DaVinci Digital Media Processor 1031-FCBGA

DaVinci Digital Media Processor 1031-FCBGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168CCYG2 - 1271231-TMS320DM8168CCYG2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168CCYG2
1271231-TMS320DM8168CCYG2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168CCYG2 1271231-TMS320DM8168CCYG2
Manufacturer: Texas Instruments Win Source Part Number: 1271231-TMS320DM8168 CCYG2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Clock Rate: 1GHz DSP, 1.2GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8168 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8168CCYGH; TMS320DM8168SCYG; TMS320DM8168CCYG; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271231-TMS320DM8168CCYG2
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 1031-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Family Name: TMS320DM8168
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 1031-FCBGA (25x25)
Alternative Parts (Cross-Reference): TMS320DM8168CCYGH; TMS320DM8168SCYG; TMS320DM8168CCYG;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-37715-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-37715-ND
DSP (Digital Signal Processors) 296-37715-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
SMD 1.2GHz Dsp - 698-TMS320DM8168CCYG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DSP 1.2GHz 32b FCBGA 105°C Surface Mount Product overview: TMS320DM8168CCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168CCYG 2 can be used for catalog matching and distributor lookup.

DSP 1.2GHz 32b FCBGA 105°C Surface Mount Product overview: TMS320DM8168CCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168CCYG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8168CCYG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8168CCYG2
DSP (Digital Signal Processors) TMS320DM8168CCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor - 815-TMS320DM8168CCYG2 - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor
815-TMS320DM8168CCYG2
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor 815-TMS320DM8168CCYG2
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor

Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8168CCYG2 1271231-TMS320DM8168CCYG2 296-37715-ND 698-TMS320DM8168CCYG2 TMS320DM8168CCYG2 815-TMS320DM8168CCYG2
Product Name TMS320DM8168 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168CCYG2 DSP (Digital Signal Processors) SMD 1.2GHz Dsp DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor
Supply Voltage 1.8V; 3.3V 1.00V 1.5V; 1.8V; 3.3V; 1.00V 1V
Features Flash Memory
Package Type Other; FCBGA Other; 1031-BFBGA, FCBGA Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA Other; 1031-BFBGA, FCBGA
Clock Speed 1000 MHz 1000 to 1200 MHz 1000 to 1200 MHz 1200 MHz 1000 to 1200 MHz
MIPS 2400
Unlock Full Specs
to access all available technical data

Similar Products

BGA Dsp - 698-DVC5416GGU - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers