DaVinci Digital Media Processor 1031-FCBGA Product overview: TMS320DM8168BCYGA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8168BCYG
Manufacturer: Texas Instruments
Win Source Part Number: 084405-TMS320DM8168B
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 1031-FCBGA (25x25)
Alternative Parts (Cross-Reference): TMS320DM8168CCYGA2; TMS320DM8168CCYG2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
IC DGTL MEDIA PROCESSR 1031FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM8168BCYGA2 | 084405-TMS320DM8168BCYGA2 | 296-36018-ND | TMS320DM8168BCYGA2 | TMS320DM8168BCYGA2 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8168BCYGA2 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; FCBGA | Other; 1031-FCBGA (25x25) | Other; 1031-BFBGA, FCBGA | BGA; Other; 1031-BFBGA, FCBGA | |
| Clock Speed | 1200 MHz | 1000 to 1200 MHz | 1000 to 1200 MHz | 1000 to 1200 MHz | 1000 to 1200 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |