Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167BCYG2 TMS320DM8167BCYG2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271226-TMS320DM8167 BCYG2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 1GHz DSP, 1.2GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8167 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8167SCYG2; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271226-TMS320DM8167 BCYG2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 1GHz DSP, 1.2GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8167 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8167SCYG2; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167BCYG2
1271226-TMS320DM8167BCYG2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167BCYG2 1271226-TMS320DM8167BCYG2
Manufacturer: Texas Instruments Win Source Part Number: 1271226-TMS320DM8167 BCYG2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 1GHz DSP, 1.2GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8167 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8167SCYG2; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271226-TMS320DM8167BCYG2
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 1031-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Family Name: TMS320DM8167
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 1031-FCBGA (25x25)
Alternative Parts (Cross-Reference): TMS320DM8167SCYG2;
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 27MHz Dsp - 698-TMS320DM8167BCYG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 27MHz Dsp
698-TMS320DM8167BCYG2
16-bit 27MHz Dsp 698-TMS320DM8167BCYG2
16-BIT, 27MHz, MIXED DSP, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: TMS320DM8167BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 27MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 27MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8167BCYG 2 can be used for catalog matching and distributor lookup.

16-BIT, 27MHz, MIXED DSP, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: TMS320DM8167BCYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 27MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 27MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8167BCYG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8167BCYG2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8167BCYG2-ND
DSP (Digital Signal Processors) TMS320DM8167BCYG2-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8167BCYG2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8167BCYG2
Embedded - DSP (Digital Signal Processors) TMS320DM8167BCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8167BCYG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8167BCYG2
DSP (Digital Signal Processors) TMS320DM8167BCYG2
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271226-TMS320DM8167BCYG2 698-TMS320DM8167BCYG2 TMS320DM8167BCYG2-ND TMS320DM8167BCYG2 TMS320DM8167BCYG2
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8167BCYG2 16-bit 27MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.00V 1.5V; 1.8V; 3.3V; 1.00V
Clock Speed 1000 to 1200 MHz 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz 1000 to 1200 MHz
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Interface Type I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB I2C, SPI, Serial, USB, Ethernet, SDIO, SD, UART, EBI/EMI, PCI, McASP I²C; PCI; SPI; UART; USB I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, I²C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB I²C; PCI; SPI; UART; USB; EBI/EMI, Ethernet, I²C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MKST-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
Low-Power Dsp - 698-CS48L10-ENZ - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 80 MHz
Operating Temperature -40 C (-40 F)
Interface Type I2C, SPI
View Details
5 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS210-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 100-TQFP
Pin Count 100
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details