Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33AK64MC102-E/SS

Description
DSPIC33A, FPU, 200MHZ, 64K FLASH
Request a Quote Datasheet
Description
DSPIC33A, FPU, 200MHZ, 64K FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC102-E/SS-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
150-DSPIC33AK64MC102-E/SS-ND
DSP (Digital Signal Processors) 150-DSPIC33AK64MC102-E/SS-ND
DSPIC33A, FPU, 200MHZ, 64K FLASH

DSPIC33A, FPU, 200MHZ, 64K FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number 150-DSPIC33AK64MC102-E/SS-ND
Product Name DSP (Digital Signal Processors)
Package Type SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LCCAZ240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SMJ320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
DSP (Digital Signal Processors) - M52342SP#TF0G - Quarktwin Technology Ltd.
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS305-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details