Texas Instruments TMS320DM8148 DaVinci Digital Media Processor TMS320DM8148SCYE1

Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8148 DaVinci Digital Media Processor - TMS320DM8148SCYE1 - Texas Instruments
Dallas, TX, United States
TMS320DM8148 DaVinci Digital Media Processor
TMS320DM8148SCYE1
TMS320DM8148 DaVinci Digital Media Processor TMS320DM8148SCYE1
DaVinci Digital Media Processor 684-FCBGA

DaVinci Digital Media Processor 684-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8148SCYE1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8148SCYE1-ND
DSP (Digital Signal Processors) TMS320DM8148SCYE1-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148SCYE1
797449-TMS320DM8148SCYE1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148SCYE1 797449-TMS320DM8148SCYE1
Manufacturer: Texas Instruments Win Source Part Number: 797449-TMS320DM8148S CYE1 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: TMS320DM8148 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8148BCYE0; TMS320DM8148SCYE0; TMS320DM8148CCYE0; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797449-TMS320DM8148SCYE1
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8148
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8148BCYE0; TMS320DM8148SCYE0; TMS320DM8148CCYE0;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA Product overview: TMS320DM8148SCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148SCYE 1 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA Product overview: TMS320DM8148SCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148SCYE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor - 815-TMS320DM8148SCYE1 - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor
815-TMS320DM8148SCYE1
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor 815-TMS320DM8148SCYE1
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor

Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM8148SCYE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8148SCYE1
DSP (Digital Signal Processors) TMS320DM8148SCYE1
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8148SCYE1 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8148SCYE1
Embedded - DSP (Digital Signal Processors) TMS320DM8148SCYE1
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8148SCYE1 TMS320DM8148SCYE1-ND 797449-TMS320DM8148SCYE1 698-TMS320DM8148SCYE1 815-TMS320DM8148SCYE1 TMS320DM8148SCYE1 TMS320DM8148SCYE1
Product Name TMS320DM8148 DaVinci Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148SCYE1 Dsp Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V 1.2V 1.35V
Features Flash Memory
Package Type Other; FCBGA Other; 684-BFBGA, FCBGA Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; 684-BFBGA, FCBGA
Clock Speed 750 MHz 700 to 1000 MHz 700 to 1000 MHz 700 MHz 700 to 1000 MHz 700 to 1000 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers