Texas Instruments Standard Linear and Logic Video Processor, Smd, Bga-684; Video Processor Application Texas Instruments TMS320DM8148CCYEA0

Description
VIDEO PROCESSOR, SMD, BGA-684; Video Processor Application:Video Security, Thin Client, Video Conferencing, Video Phone; Supply Voltage Min:1.28V; Supply Voltage Max:1.42V; IC Mounting:SMD; TV / Video Case Style:BGA; No. of RoHS Compliant: Yes
Description
VIDEO PROCESSOR, SMD, BGA-684; Video Processor Application:Video Security, Thin Client, Video Conferencing, Video Phone; Supply Voltage Min:1.28V; Supply Voltage Max:1.42V; IC Mounting:SMD; TV / Video Case Style:BGA; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Video Processor, Smd, Bga-684; Video Processor Application Texas Instruments - 29AH8012 - Newark, An Avnet Company
Chicago, IL, United States
Video Processor, Smd, Bga-684; Video Processor Application Texas Instruments
29AH8012
Video Processor, Smd, Bga-684; Video Processor Application Texas Instruments 29AH8012
VIDEO PROCESSOR, SMD, BGA-684; Video Processor Application:Video Security, Thin Client, Video Conferencing, Video Phone; Supply Voltage Min:1.28V; Supply Voltage Max:1.42V; IC Mounting:SMD; TV / Video Case Style:BGA; No. of RoHS Compliant: Yes

VIDEO PROCESSOR, SMD, BGA-684; Video Processor Application:Video Security, Thin Client, Video Conferencing, Video Phone; Supply Voltage Min:1.28V; Supply Voltage Max:1.42V; IC Mounting:SMD; TV / Video Case Style:BGA; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Video Processor ICs
Product Number 29AH8012
Product Name Video Processor, Smd, Bga-684; Video Processor Application Texas Instruments
Package/Case BGA
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI21622-B50-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 68-QFN Exposed Pad
Interface Serial
View Details
3 suppliers
Graphics Controllers - 2153531 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details