Semtech Corp. 1.2V 3.3V 240A BGA Video Processing Ic GS2961-IBE3

Description
Video Proc 1.2V/3.3V 240A 100-Pin BGA Product overview: GS2961-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V, 240A, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.2V, 3.3V, 240A, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2961-IBE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Video Proc 1.2V/3.3V 240A 100-Pin BGA Product overview: GS2961-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V, 240A, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.2V, 3.3V, 240A, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2961-IBE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V 3.3V 240A BGA Video Processing Ic - 684-GS2961-IBE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 3.3V 240A BGA Video Processing Ic
684-GS2961-IBE3
1.2V 3.3V 240A BGA Video Processing Ic 684-GS2961-IBE3
Video Proc 1.2V/3.3V 240A 100-Pin BGA Product overview: GS2961-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V, 240A, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.2V, 3.3V, 240A, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2961-IBE3 can be used for catalog matching and distributor lookup.

Video Proc 1.2V/3.3V 240A 100-Pin BGA Product overview: GS2961-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V, 240A, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.2V, 3.3V, 240A, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2961-IBE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - GS2961-IBE3-ND - DigiKey
Thief River Falls, MN, United States
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now Datasheet
Linear - Linear - Video Processing - GS2961-IBE3 - 1177654-GS2961-IBE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2961-IBE3
1177654-GS2961-IBE3
Linear - Linear - Video Processing - GS2961-IBE3 1177654-GS2961-IBE3
Manufacturer: Semtech Corporation Win Source Part Number: 1177654-GS2961-IBE3 Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-BGA (11x11) Manufacturer Homepage: www.gennum.com Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: GS2961 Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)

Manufacturer: Semtech Corporation
Win Source Part Number: 1177654-GS2961-IBE3
Packaging: Tray
Type: Receiver
Mounting Style: SMD
Applications: Professional Video
Categories: Integrated Circuits
Supplier Device Package: 100-BGA (11x11)
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 100-LBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: GS2961
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)

Buy Now
Video Processing - GS2961-IBE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS2961-IBE3
Video Processing GS2961-IBE3
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - GS2961-IBE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS2961-IBE3
Integrated Circuits (ICs) - Linear - Video Processing GS2961-IBE3
IC VIDEO RECEIVER 100BGA

IC VIDEO RECEIVER 100BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-GS2961-IBE3 GS2961-IBE3-ND 1177654-GS2961-IBE3 GS2961-IBE3 GS2961-IBE3
Product Name 1.2V 3.3V 240A BGA Video Processing Ic Linear - Linear - Video Processing - GS2961-IBE3 Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - SI2162-B50-GMR - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014994 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - 600-GS1678-INTE3CT-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 16-VQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
5 suppliers