DaVinci Digital Media Processor 684-FCBGA
IC DGTL MEDIA PROCESSOR 684FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 213177-TMS320DM8148C
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 750MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8148
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8148BCYE0; TMS320DM8148CCYE0; TMS320DM8148SCYE0;
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148CCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148CCYE
IC DGTL MEDIA PROCESSOR 684FCBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8148CCYE1 | 296-36014-ND | 213177-TMS320DM8148CCYE1 | 698-TMS320DM8148CCYE1 | TMS320DM8148CCYE1 |
| Product Name | TMS320DM8148 DaVinci Digital Media Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE1 | Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.5V; 1.8V; 3.3V | 1.1V, 1.2V, 1.35V | ||
| Features | Flash Memory | ||||
| Package Type | Other; FCBGA | Other; 684-BFBGA, FCBGA | Other; 684-FCBGA (23x23) | Other; FCBGA | BGA; Other; 684-BFBGA, FCBGA |
| Clock Speed | 750 MHz | 750 to 1000 MHz | 750 to 1000 MHz | 750 MHz | 750 to 1000 MHz |
| MIPS | 2000 |