Manufacturer: Texas Instruments
Win Source Part Number: 055288-TMS320DM8148B
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSR 684FCBGA
DaVinci Digital Media Processor Product overview: TMS320DM8148BCYE1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148BCYE
IC DGTL MEDIA PROCESSR 684FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 055288-TMS320DM8148BCYE1 | TMS320DM8148BCYE1-ND | 698-TMS320DM8148BCYE1 | TMS320DM8148BCYE1 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148BCYE1 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 1.1V, 1.2V, 1.35V | 1.5V; 1.8V; 3.3V | ||
| Package Type | Other; 684-FCBGA (23x23) | Other; 684-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 684-BFBGA, FCBGA |
| Clock Speed | 700 to 1000 MHz | 700 to 1000 MHz | 700 to 1000 MHz |