Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 ADBF549WBBCZ504

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910177-ADBF549WBBCZ5 04 Series: Automotive Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 400-LFBGA, CSPBGA Mounting: Surface Mount Family Name: ADBF549 Categories: Integrated Circuits (ICs) Case / Package: 400-CSPBGA (17x17) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910177-ADBF549WBBCZ5 04 Series: Automotive Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 400-LFBGA, CSPBGA Mounting: Surface Mount Family Name: ADBF549 Categories: Integrated Circuits (ICs) Case / Package: 400-CSPBGA (17x17) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 - 910177-ADBF549WBBCZ504 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504
910177-ADBF549WBBCZ504
Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 910177-ADBF549WBBCZ504
Manufacturer: Analog Devices Inc. Win Source Part Number: 910177-ADBF549WBBCZ5 04 Series: Automotive Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 400-LFBGA, CSPBGA Mounting: Surface Mount Family Name: ADBF549 Categories: Integrated Circuits (ICs) Case / Package: 400-CSPBGA (17x17) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910177-ADBF549WBBCZ504
Series: Automotive
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 400-LFBGA, CSPBGA
Mounting: Surface Mount
Family Name: ADBF549
Categories: Integrated Circuits (ICs)
Case / Package: 400-CSPBGA (17x17)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADBF549WBBCZ504
Embedded - DSP (Digital Signal Processors) ADBF549WBBCZ504
BLACKFIN 533MHZ PRCRSR 2 PPI USB

BLACKFIN 533MHZ PRCRSR 2 PPI USB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910177-ADBF549WBBCZ504 ADBF549WBBCZ504
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 400-CSPBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 598-1024-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
Pin Count 144
View Details
4 suppliers