The SMJ320C31 digital signal processor is a 32-bit floating-point DSP fabricated in 0.6-µm CMOS technology, operating at a 50 MHz instruction cycle time with a 5 V ±5% power supply. It is available in a 132-lead ceramic flatpack with nonconductive tie-bar (HFG suffix), supporting operating temperatures from -55°C to 125°C. The device features 40/32-bit floating-point and integer operations, parallel ALU and multiplier execution, dual-access on-chip RAM, one DMA channel, two timers, one serial port, and a 64-word instruction cache. It is processed to MIL-PRF-38535 (QML) and meets SMD approval standards.
Digital Signal Processor 132-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 5962-9205804MYA |
| Product Name | SMJ320C31 Digital Signal Processor |