Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED3 TMS320DM8127SCYED3

Description
Manufacturer: Texas Instruments Win Source Part Number: 797443-TMS320DM8127S CYED3 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 832kB Voltage - Core: 1.15V Family Name: DM8127 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0; TMS320DM8127SCYE1; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797443-TMS320DM8127S CYED3 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 832kB Voltage - Core: 1.15V Family Name: DM8127 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0; TMS320DM8127SCYE1; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED3
797443-TMS320DM8127SCYED3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED3 797443-TMS320DM8127SCYED3
Manufacturer: Texas Instruments Win Source Part Number: 797443-TMS320DM8127S CYED3 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 832kB Voltage - Core: 1.15V Family Name: DM8127 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0; TMS320DM8127SCYE1; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797443-TMS320DM8127SCYED3
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 750MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 832kB
Voltage - Core: 1.15V
Family Name: DM8127
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0; TMS320DM8127SCYE1;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8127SCYED3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8127SCYED3-ND
DSP (Digital Signal Processors) TMS320DM8127SCYED3-ND
IC DGTL MEDIA PROCESSOR

IC DGTL MEDIA PROCESSOR

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA -40 to 90 Product overview: TMS320DM8127SCYED3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE D3 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA -40 to 90 Product overview: TMS320DM8127SCYED3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYED3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8127SCYED3
Embedded - DSP (Digital Signal Processors) TMS320DM8127SCYED3
IC DGTL MEDIA PROCESSOR

IC DGTL MEDIA PROCESSOR

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8127SCYED3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8127SCYED3
DSP (Digital Signal Processors) TMS320DM8127SCYED3
IC DGTL MEDIA PROCESSOR

IC DGTL MEDIA PROCESSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797443-TMS320DM8127SCYED3 TMS320DM8127SCYED3-ND 698-TMS320DM8127SCYED3 TMS320DM8127SCYED3 TMS320DM8127SCYED3
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED3 DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.15V 1.5V; 1.8V; 3.3V; 1.15V 3.3V
Clock Speed 750 to 1000 MHz 750 to 1000 MHz 750 MHz 750 to 1000 MHz 750 to 1000 MHz
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062CSZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF66016EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details