Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM8127SCYED0

Description
IC DGTL MEDIA PROCESOR
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM8127SCYED0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8127SCYED0-ND
DSP (Digital Signal Processors) TMS320DM8127SCYED0-ND
IC DGTL MEDIA PROCESOR

IC DGTL MEDIA PROCESOR

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA -40 to 90 Product overview: TMS320DM8127SCYED0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE D0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA -40 to 90 Product overview: TMS320DM8127SCYED0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYED0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED0
797440-TMS320DM8127SCYED0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED0 797440-TMS320DM8127SCYED0
Manufacturer: Texas Instruments Win Source Part Number: 797440-TMS320DM8127S CYED0 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 500MHz DSP, 600MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 832kB Voltage - Core: 1.15V Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8127SCYE3; TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797440-TMS320DM8127SCYED0
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 500MHz DSP, 600MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 832kB
Voltage - Core: 1.15V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8127SCYE3; TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED0 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8127SCYED0
Embedded - DSP (Digital Signal Processors) TMS320DM8127SCYED0
IC DGTL MEDIA PROCESOR

IC DGTL MEDIA PROCESOR

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8127SCYED0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8127SCYED0
DSP (Digital Signal Processors) TMS320DM8127SCYED0
IC DGTL MEDIA PROCESOR

IC DGTL MEDIA PROCESOR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8127SCYED0-ND 698-TMS320DM8127SCYED0 797440-TMS320DM8127SCYED0 TMS320DM8127SCYED0 TMS320DM8127SCYED0
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED0 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V; 1.15V 1.15V
Package Type Other; 684-BFBGA, FCBGA Other; FCBGA BGA; Other; 684-BFBGA, FCBGA
Pin Count 684
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA787BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 - 910955-ADSP-2111KS-52 - Win Source Electronics
Specs
Package Type QFP; Other; 80-MQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details