Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM8127SCYE1

Description
CENTAURUS 3.0 410MHZ IVA, LOW PO
Request a Quote Datasheet
Description
CENTAURUS 3.0 410MHZ IVA, LOW PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM8127SCYE1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8127SCYE1-ND
DSP (Digital Signal Processors) TMS320DM8127SCYE1-ND
CENTAURUS 3.0 410MHZ IVA, LOW PO

CENTAURUS 3.0 410MHZ IVA, LOW PO

Buy Now Datasheet
 - TMS320DM8127SCYE1 - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 1000MHz, CMOS, PBGA684

RISC Microprocessor, 32-Bit, 1000MHz, CMOS, PBGA684

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8127SCYE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8127SCYE1
DSP (Digital Signal Processors) TMS320DM8127SCYE1
CENTAURUS 3.0 410MHZ IVA, LOW PO

CENTAURUS 3.0 410MHZ IVA, LOW PO

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8127SCYE1-ND TMS320DM8127SCYE1 TMS320DM8127SCYE1
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V; 1.15V
Package Type Other; 684-BFBGA, FCBGA BGA; Other; FCBGA684 BGA; Other; 684-BFBGA, FCBGA
Pin Count 684
Clock Speed 600 to 720 MHz 600 to 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21489KSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details