Digital Media Processor 529-FCBGA -40 to 90
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529
IC DGTL MEDIA PROCESSOR 529FCBGA
Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM648ZUTD7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTD7
Manufacturer: Texas Instruments
Win Source Part Number: 797439-TMS320DM648ZU
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TMS320DM648
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM648CUTD7; TMS320DM648ZUT7;
Introduction Date: May 01, 2007
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSOR 529FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM648ZUTD7 | TMS320DM648ZUTD7 | 296-42958-5-ND | 698-TMS320DM648ZUTD7 | 797439-TMS320DM648ZUTD7 | TMS320DM648ZUTD7 |
| Product Name | TMS320DM648 Digital Media Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD7 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | 1.2V | 1.20V | ||
| Package Type | Other; FCBGA | BGA; Other; FCBGA529 | Other; 529-BFBGA | Other; FCBGA | BGA; Other; 529-BFBGA | |
| Clock Speed | 720 to 1100 MHz | 720 MHz | 720 MHz | 720 MHz | 720 MHz | |
| MMACS | 8800 |