Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM648ZUTD1

Description
IC DGTL MEDIA PROC 529FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROC 529FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM648ZUTD1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM648ZUTD1-ND
DSP (Digital Signal Processors) TMS320DM648ZUTD1-ND
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Buy Now Datasheet
Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM648ZUTD1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTD1 can be used for catalog matching and distributor lookup.

Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM648ZUTD1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM648ZUTD1 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD1
1271214-TMS320DM648ZUTD1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD1 1271214-TMS320DM648ZUTD1
Manufacturer: Texas Instruments Win Source Part Number: 1271214-TMS320DM648Z UTD1 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 1.1GHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 529-FCBGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 529-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TMS320DM648 Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271214-TMS320DM648ZUTD1
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 1.1GHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 529-FCBGA (19x19)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 529-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320DM648
Manufacturer Pack Quantity: 84
MSL Level: 4 (72 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320DM648ZUTD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648ZUTD1
DSP (Digital Signal Processors) TMS320DM648ZUTD1
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648ZUTD1-ND 698-TMS320DM648ZUTD1 TMS320DM648ZUTD1 1271214-TMS320DM648ZUTD1 TMS320DM648ZUTD1
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD1 DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V 1.2V 1.20V
Package Type Other; 529-BFBGA Other; FCBGA BGA; Other; BGA529 BGA; Other; 529-BFBGA
Pin Count 529
Clock Speed 1100 MHz 1100 MHz 1100 MHz 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21061KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZ - 202903-CS495314-CVZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 128-LQFP (20x14)
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F401320IML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details