Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648CUTA8

Description
Digital Media Processor 529-FCBGA -40 to 105
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648CUTA8 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648CUTA8
TMS320DM648 Digital Media Processor TMS320DM648CUTA8
Digital Media Processor 529-FCBGA -40 to 105

Digital Media Processor 529-FCBGA -40 to 105

Buy Now Datasheet
Digital Media Processor 529-FCBGA -40 to 105 Product overview: TMS320DM648CUTA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648CUTA8 can be used for catalog matching and distributor lookup.

Digital Media Processor 529-FCBGA -40 to 105 Product overview: TMS320DM648CUTA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648CUTA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM648CUTA8-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM648CUTA8-ND
DSP (Digital Signal Processors) TMS320DM648CUTA8-ND
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUTA8
797436-TMS320DM648CUTA8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUTA8 797436-TMS320DM648CUTA8
Manufacturer: Texas Instruments Win Source Part Number: 797436-TMS320DM648CU TA8 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 800MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TMS320DM648 Categories: Integrated Circuits (ICs) Manufacturer Package: 529-FCBGA (19x19) ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797436-TMS320DM648CUTA8
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 800MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TMS320DM648
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM648CUTA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM648CUTA8
Embedded - DSP (Digital Signal Processors) TMS320DM648CUTA8
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM648CUTA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648CUTA8
DSP (Digital Signal Processors) TMS320DM648CUTA8
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648CUTA8 698-TMS320DM648CUTA8 TMS320DM648CUTA8-ND 797436-TMS320DM648CUTA8 TMS320DM648CUTA8 TMS320DM648CUTA8
Product Name TMS320DM648 Digital Media Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUTA8 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V 1.2V; 1.8V; 3.3V 1.20V
Package Type Other; FCBGA Other; FCBGA Other; 529-BFBGA BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers